u-shape type, Sensor 6mm, PNP, cable 1m
PHOTOELECTRIC SENSOR, 6MM, PNP, 24VDC ROHS COMPLIANT: YES
SENSOR OPTICAL 6MM MODULE SLOT
| RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1254522 | PM-L25-P | 41AH4664 | PM-L25-P |
| Product Name | Photoelectric Sensors | L TYPE PNP OUTPUT | Photoelectric Sensor, 6Mm, Pnp, 24Vdc Rohs Compliant Panasonic | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Body Shape | Other; Fork | |||
| Operation Distance | 0.2362 inch (6 mm) | |||
| Optical Technology Type | Through Beam |