Panasonic PM-K65-P Photoelectric Sensor
PHOTOELECTRIC SENSOR, 6MM, PNP, 24VDC ROHS COMPLIANT: YES
| RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 1254560 | PM-K65-P | 41AH4661 |
| Product Name | Photoelectric Sensors | K TYPE PNP OUTPUT | Photoelectric Sensor, 6Mm, Pnp, 24Vdc Rohs Compliant Panasonic |
| Body Shape | Other; Fork | ||
| Operation Distance | 0.2362 inch (6 mm) | ||
| Optical Technology Type | Through Beam |