u-shape type, Sensor 6mm, NPN, cable 1m
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES
SENSOR OPTICAL 6MM MODULE SLOT
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1254535 | 41AH4656 | PM-K45 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Body Shape | Other; Fork | ||
| Operation Distance | 0.2362 inch (6 mm) | ||
| Optical Technology Type | Through Beam |