Panasonic Photointerrupters - Slot Type - Logic Output PM-K45-P

Description
"Optical Sensor Through-Beam 0.236"" (6mm) Module, Wire Leads, Slot Type"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.236"" (6mm) Module, Wire Leads, Slot Type"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 1110-3916-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
1110-3916-ND
Photointerrupters - Slot Type - Logic Output 1110-3916-ND
"Optical Sensor Through-Beam 0.236"" (6mm) Module, Wire Leads, Slot Type"

"Optical Sensor Through-Beam 0.236"" (6mm) Module, Wire Leads, Slot Type"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1110-3916-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package Module, Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1227-66BQ - Hamamatsu Photonics
Hamamatsu Photonics
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Triple Silicon Photodiode - PR5020/21 - PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details