Panasonic Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K44P PM-K44P

Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089683-PM-K44P Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089683-PM-K44P Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K44P - 1089683-PM-K44P - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K44P
1089683-PM-K44P
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K44P 1089683-PM-K44P
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089683-PM-K44P Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 1089683-PM-K44P
Packaging: Bulk
Type: Unamplified
Response Time: 20μs
Mounting: Chassis Mount
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 55°C
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1089683-PM-K44P
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K44P
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers