Panasonic Photoelectric Sensors PM-K25-P

Description
u-shape type, Sensor 6mm, PNP, cable 1m
Request a Quote
Description
u-shape type, Sensor 6mm, PNP, cable 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 1254518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
1254518
Photoelectric Sensors 1254518
u-shape type, Sensor 6mm, PNP, cable 1m

u-shape type, Sensor 6mm, PNP, cable 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 1254518
Product Name Photoelectric Sensors
Body Shape Other; Fork
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical Sensor - 42CA-D1KPAE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.72 inch (120 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
Photoelectric, Industrial - 1882-1028113-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details