Panasonic Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output PM-F45

Description
Win Source Part Number: 1375897-PM-F45 Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Temperature Range - Operating: -25°C ~ 55°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: PM-45 Package: Bulk Product Status: Active Package / Case: Module, Wire Leads, Slot Type Mounting Type: Chassis Mount HTSUS: 8543.70.9860 ECCN: EAR99 Voltage - Supply: 5V ~ 24V Output Configuration: NPN - Open Collector Current - Supply: 15 mA Response Time: 20µs, 80µs Sensing Distance: 0.236" (6mm) Sensing Method: Through-Beam
Request a Quote Datasheet
Description
Win Source Part Number: 1375897-PM-F45 Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Temperature Range - Operating: -25°C ~ 55°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: PM-45 Package: Bulk Product Status: Active Package / Case: Module, Wire Leads, Slot Type Mounting Type: Chassis Mount HTSUS: 8543.70.9860 ECCN: EAR99 Voltage - Supply: 5V ~ 24V Output Configuration: NPN - Open Collector Current - Supply: 15 mA Response Time: 20µs, 80µs Sensing Distance: 0.236" (6mm) Sensing Method: Through-Beam
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - 1375897-PM-F45 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
1375897-PM-F45
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output 1375897-PM-F45
Win Source Part Number: 1375897-PM-F45 Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Temperature Range - Operating: -25°C ~ 55°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: PM-45 Package: Bulk Product Status: Active Package / Case: Module, Wire Leads, Slot Type Mounting Type: Chassis Mount HTSUS: 8543.70.9860 ECCN: EAR99 Voltage - Supply: 5V ~ 24V Output Configuration: NPN - Open Collector Current - Supply: 15 mA Response Time: 20µs, 80µs Sensing Distance: 0.236" (6mm) Sensing Method: Through-Beam

Win Source Part Number: 1375897-PM-F45
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Temperature Range - Operating: -25°C ~ 55°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Industrial Automation Sales
Series: PM-45
Package: Bulk
Product Status: Active
Package / Case: Module, Wire Leads, Slot Type
Mounting Type: Chassis Mount
HTSUS: 8543.70.9860
ECCN: EAR99
Voltage - Supply: 5V ~ 24V
Output Configuration: NPN - Open Collector
Current - Supply: 15 mA
Response Time: 20µs, 80µs
Sensing Distance: 0.236" (6mm)
Sensing Method: Through-Beam

Buy Now Datasheet
Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic - 41AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic
41AH4644
Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic 41AH4644
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES

PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - PM-F45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
PM-F45
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output PM-F45
SENSOR OPTICAL 6MM MODULE SLOT

SENSOR OPTICAL 6MM MODULE SLOT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 1375897-PM-F45 41AH4644 PM-F45
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.2360 inch (5.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective Photoelectric Sensor - PR18M3MNSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers
Photoelectric Sensors - 2055235 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
Optical Technology Type Retroreflective
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details