Panasonic Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output PM-F24

Description
SENSOR OPT SLOT NPN MODULE
Datasheet
Description
SENSOR OPT SLOT NPN MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - PM-F24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
PM-F24
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output PM-F24
SENSOR OPT SLOT NPN MODULE

SENSOR OPT SLOT NPN MODULE

Supplier's Site
Sensor, Photo, 5Mm, Npn; Sensor Output Panasonic - 97C5619 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, 5Mm, Npn; Sensor Output Panasonic
97C5619
Sensor, Photo, 5Mm, Npn; Sensor Output Panasonic 97C5619
SENSOR, PHOTO, 5MM, NPN; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:PM-24 Series RoHS Compliant: Yes

SENSOR, PHOTO, 5MM, NPN; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:PM-24 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Proximity Sensors Photoelectric Sensors
Product Number PM-F24 97C5619
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output Sensor, Photo, 5Mm, Npn; Sensor Output Panasonic
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data