Panasonic PAN1026-SPP-KIT

Description
THe PAN1026-SPP Bluetooth 4.0 module is a Dual-Mode device able to communicate with other devices operating under Bluetooth 2.1 or BLE protocols. It can easily be added to gateway/host applications. Class 2 Bluetooth Classic and BLE Dual Mode. RF Output Power: +4dBm transmit power control. Receiver sensitivity -87dBm typical. Toshiba TC35661SBG SoC with ARM7TDMI core. Embedded Serial Port Profile (SPP) for RS-232 serial cable replacement. Embedded Generic Attribute (GATT) profile for BLE protocol. No external components needed. Internal crystal oscillator (26MHz). Communication: serial UART. Integrated antenna. Integrated EMI shielding. Power supply: +1.7V to +3.6Vdc. Operating temperature range: -40 to +85°C. Dimensions: 15.6 x 8.7 x 1.8mm. Applications: Gateway/Host for automation, medical and the Internet-of-Things (IoT) Bluetooth Version = 4.0 Maximum Output Power = +4dBm Receiver Sensitivity = -88dBm Supported Bus Interfaces = GPIO, UART Dimensions = 15.7 x 8.7 x 1.8mm Height = 1.8mm Length = 15.7mm Maximum Operating Temperature = +85°C Minimum Operating Temperature = -40°C Width = 8.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7870455 - RS Components, Ltd.
Corby, Northants, United Kingdom
THe PAN1026-SPP Bluetooth 4.0 module is a Dual-Mode device able to communicate with other devices operating under Bluetooth 2.1 or BLE protocols. It can easily be added to gateway/host applications. Class 2 Bluetooth Classic and BLE Dual Mode. RF Output Power: +4dBm transmit power control. Receiver sensitivity -87dBm typical. Toshiba TC35661SBG SoC with ARM7TDMI core. Embedded Serial Port Profile (SPP) for RS-232 serial cable replacement. Embedded Generic Attribute (GATT) profile for BLE protocol. No external components needed. Internal crystal oscillator (26MHz). Communication: serial UART. Integrated antenna. Integrated EMI shielding. Power supply: +1.7V to +3.6Vdc. Operating temperature range: -40 to +85°C. Dimensions: 15.6 x 8.7 x 1.8mm. Applications: Gateway/Host for automation, medical and the Internet-of-Things (IoT) Bluetooth Version = 4.0 Maximum Output Power = +4dBm Receiver Sensitivity = -88dBm Supported Bus Interfaces = GPIO, UART Dimensions = 15.7 x 8.7 x 1.8mm Height = 1.8mm Length = 15.7mm Maximum Operating Temperature = +85°C Minimum Operating Temperature = -40°C Width = 8.7mm

THe PAN1026-SPP Bluetooth 4.0 module is a Dual-Mode device able to communicate with other devices operating under Bluetooth 2.1 or BLE protocols. It can easily be added to gateway/host applications.
Class 2 Bluetooth Classic and BLE Dual Mode. RF Output Power: +4dBm transmit power control. Receiver sensitivity -87dBm typical. Toshiba TC35661SBG SoC with ARM7TDMI core. Embedded Serial Port Profile (SPP) for RS-232 serial cable replacement. Embedded Generic Attribute (GATT) profile for BLE protocol. No external components needed. Internal crystal oscillator (26MHz). Communication: serial UART. Integrated antenna. Integrated EMI shielding. Power supply: +1.7V to +3.6Vdc. Operating temperature range: -40 to +85°C. Dimensions: 15.6 x 8.7 x 1.8mm. Applications: Gateway/Host for automation, medical and the Internet-of-Things (IoT)
Bluetooth Version = 4.0
Maximum Output Power = +4dBm
Receiver Sensitivity = -88dBm
Supported Bus Interfaces = GPIO, UART
Dimensions = 15.7 x 8.7 x 1.8mm
Height = 1.8mm
Length = 15.7mm
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
Width = 8.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 7870455
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.3V
View Details
GH2183 Heading & GPS - GH2183 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Type GPS
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-214015-01 - CYBLE-214015-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 5.5 V
View Details
 - 7080069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface SDIO, SPI
Supply Voltage 2.7V; 3V; 3.3V; 3.6V; Other; 2.7 - 3.6V
View Details