Panasonic Relay Sockets - PA1A-PS PA1A-PS

Description
Manufacturer: Panasonic Win Source Part Number: 888510-PA1A-PS Series: PA Features: Relay Socket Through Hole Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2049, PA1APS, Q4250842, PA1A-PS-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 888510-PA1A-PS Series: PA Features: Relay Socket Through Hole Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2049, PA1APS, Q4250842, PA1A-PS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PA1A-PS - PA1A-PS - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - PA1A-PS
PA1A-PS
Relay Sockets - PA1A-PS PA1A-PS
Manufacturer: Panasonic Win Source Part Number: 888510-PA1A-PS Series: PA Features: Relay Socket Through Hole Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2049, PA1APS, Q4250842, PA1A-PS-ND

Manufacturer: Panasonic
Win Source Part Number: 888510-PA1A-PS
Series: PA
Features: Relay Socket Through Hole
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-2049, PA1APS, Q4250842, PA1A-PS-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
PA1A-PS
Relay Sockets & Hardware PA1A-PS
Relay Sockets & Hardware FOR PA1A RELAYS PCB

Relay Sockets & Hardware FOR PA1A RELAYS PCB

Buy Now Datasheet
Relay Socket; Socket Mounting Panasonic - 10C8858 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
10C8858
Relay Socket; Socket Mounting Panasonic 10C8858
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:6Pins; Current Rating:5A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic PA Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:6Pins; Current Rating:5A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic PA Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PA1A-PS PA1A-PS 10C8858
Product Name Relay Sockets - PA1A-PS Relay Sockets & Hardware Relay Socket; Socket Mounting Panasonic
Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 2928152 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details