Panasonic Relays - Power Relays, Over 2 Amps PA1A-24V

Description
RELAY GEN PURPOSE SPST 5A 24V
Description
RELAY GEN PURPOSE SPST 5A 24V
Datasheet
Datasheet Summary
Powered by GS/AI

The General Purpose Relay, PA Series, part number 67C9080, is a non-latching, single-pole single-throw (SPST) relay designed for various applications including industrial equipment and programmable controllers. It operates at a nominal coil voltage of 24 VDC and can handle a maximum switching capacity of 5 A at 250 V AC or 30 V DC. The relay features a slim profile with a width of 5 mm and a height of 12.5 mm, allowing for high-density mounting in compact spaces. This relay is RoHS compliant and certified by UL, CSA, and TvúV, ensuring adherence to safety standards. It has a high surge breakdown voltage of 4000 V and a breakdown voltage of 2000 V between contacts and coil, which helps prevent malfunctions due to electrical noise. The relay also exhibits excellent vibration and shock resistance, making it suitable for use in environments subject to mechanical stress. The nominal operating power is 120 mW for voltages from 5 to 18 VDC and 180 mW for 24 VDC, contributing to energy efficiency in applications.

Datasheet Summary
Powered by GS/AI

The General Purpose Relay, PA Series, part number 67C9080, is a non-latching, single-pole single-throw (SPST) relay designed for various applications including industrial equipment and programmable controllers. It operates at a nominal coil voltage of 24 VDC and can handle a maximum switching capacity of 5 A at 250 V AC or 30 V DC. The relay features a slim profile with a width of 5 mm and a height of 12.5 mm, allowing for high-density mounting in compact spaces. This relay is RoHS compliant and certified by UL, CSA, and TvúV, ensuring adherence to safety standards. It has a high surge breakdown voltage of 4000 V and a breakdown voltage of 2000 V between contacts and coil, which helps prevent malfunctions due to electrical noise. The relay also exhibits excellent vibration and shock resistance, making it suitable for use in environments subject to mechanical stress. The nominal operating power is 120 mW for voltages from 5 to 18 VDC and 180 mW for 24 VDC, contributing to energy efficiency in applications.

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - PA1A-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PA1A-24V
Relays - Power Relays, Over 2 Amps PA1A-24V
RELAY GEN PURPOSE SPST 5A 24V

RELAY GEN PURPOSE SPST 5A 24V

Supplier's Site
General Purpose Relay, Pa Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Panasonic - 67C9080 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Pa Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Panasonic
67C9080
General Purpose Relay, Pa Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Panasonic 67C9080
General Purpose Relay, PA Series, Power, Non Latching, SPST, 24 VDC, 3 A RoHS Compliant: Yes

General Purpose Relay, PA Series, Power, Non Latching, SPST, 24 VDC, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays Rohs Compliant Panasonic - 92B3460 - Newark, An Avnet Company
Chicago, IL, United States
Relays Rohs Compliant Panasonic
92B3460
Relays Rohs Compliant Panasonic 92B3460
RELAYS ROHS COMPLIANT: YES

RELAYS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PA1A-24V 67C9080 92B3460
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relay, Pa Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Panasonic Relays Rohs Compliant Panasonic
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay - 700-CFB310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details