Panasonic SMD 620 OHM 10W Resistor P620GB

Description
RES SMD 620 OHM 5% 1/10W 0603 Product overview: P620GB from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P620GB can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 620 OHM 5% 1/10W 0603 Product overview: P620GB from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P620GB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 620 OHM 10W Resistor - 52-P620GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 620 OHM 10W Resistor
52-P620GB
SMD 620 OHM 10W Resistor 52-P620GB
RES SMD 620 OHM 5% 1/10W 0603 Product overview: P620GB from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P620GB can be used for catalog matching and distributor lookup.

RES SMD 620 OHM 5% 1/10W 0603 Product overview: P620GB from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P620GB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-P620GB
Product Name SMD 620 OHM 10W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details