Panasonic Nickel Cadmium-Nicad Battery, 1.2V 250Mah; Battery Voltage Panasonic Batteries P25AAA

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 250mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:250mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.5mm; External Height:44.45mm RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 250mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:250mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.5mm; External Height:44.45mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V 250Mah; Battery Voltage Panasonic Batteries - 16C0286 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V 250Mah; Battery Voltage Panasonic Batteries
16C0286
Nickel Cadmium-Nicad Battery, 1.2V 250Mah; Battery Voltage Panasonic Batteries 16C0286
NICKEL CADMIUM-NICAD BATTERY, 1.2V 250mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:250mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.5mm; External Height:44.45mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V 250mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:250mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.5mm; External Height:44.45mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16C0286
Product Name Nickel Cadmium-Nicad Battery, 1.2V 250Mah; Battery Voltage Panasonic Batteries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AAA; AAA
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details