Panasonic Nickel Cadmium-Nicad Battery, 1.2V 180Mah; Battery Voltage Panasonic Batteries P18N

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 180mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:180mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 180mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:180mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V 180Mah; Battery Voltage Panasonic Batteries - 16C0281 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V 180Mah; Battery Voltage Panasonic Batteries
16C0281
Nickel Cadmium-Nicad Battery, 1.2V 180Mah; Battery Voltage Panasonic Batteries 16C0281
NICKEL CADMIUM-NICAD BATTERY, 1.2V 180mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:180mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V 180mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:180mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16C0281
Product Name Nickel Cadmium-Nicad Battery, 1.2V 180Mah; Battery Voltage Panasonic Batteries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes N
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 1501557 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 18 ampere-hr
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details