Panasonic Nickel Cadmium-Nicad Battery, 1.2V, 1.7Ah; Battery Voltage Panasonic Batteries P170SCS

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 1.7Ah; Battery Voltage Panasonic Batteries - 95F7754 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 1.7Ah; Battery Voltage Panasonic Batteries
95F7754
Nickel Cadmium-Nicad Battery, 1.2V, 1.7Ah; Battery Voltage Panasonic Batteries 95F7754
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:Sub C; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:43mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 95F7754
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 1.7Ah; Battery Voltage Panasonic Batteries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Rechargeable Battery Packs - 2602996 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details