Panasonic Optical Sensors - Optical Sensors - Reflective - Analog Output - ON2170 ON2170

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 045401-ON2170 Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 045401-ON2170 Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - ON2170 - 045401-ON2170 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - ON2170
045401-ON2170
Optical Sensors - Optical Sensors - Reflective - Analog Output - ON2170 045401-ON2170
Manufacturer: Panasonic Electronic Components Win Source Part Number: 045401-ON2170 Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 045401-ON2170
Packaging: Bulk
Response Time: 20μs, 20μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.039" (1mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 045401-ON2170
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - ON2170
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1922524P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details