PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:700mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:2A; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 96H4685 |
| Product Name | Photoelectric Sensor; Sensor Output Panasonic |
| Operation Distance | 27.56 inch (700 mm) |