Win Source Part Number: 1121570-NP062AN00A
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 125mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 80mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Frequency - Transition: 150MHz
Package / Case: SOT-963
Supplier Device Package: SSSMini6-F1
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: NPO62AN00A,NP062ACTN
Base Product Number: NP062AN
Product Status: Obsolete
Trans Array 2-NPN W/res Sssmini Product overview: NP062AN00A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NP062AN00A can be used for catalog matching and distributor lookup.
TRANS 2NPN PREBIAS SSSMINI6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1121570-NP062AN00A | 293-NP062AN00A | NP062AN00A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | SOT3 | ||
| IC(max) | 80 milliamps | 80 milliamps | 80 milliamps |
| Power Gain | 80 dB | ||
| Operating Frequency | 150 MHz |