Panasonic Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic NN31002A-BB

Description
DC/DC CONVERTER, SYNCHRONOUS BUCK, 800KHZ, HQFN-57; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:57Pins; Output Current:4A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, SYNCHRONOUS BUCK, 800KHZ, HQFN-57; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:57Pins; Output Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic - 47X1941 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic
47X1941
Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic 47X1941
DC/DC CONVERTER, SYNCHRONOUS BUCK, 800KHZ, HQFN-57; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:57Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONVERTER, SYNCHRONOUS BUCK, 800KHZ, HQFN-57; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:57Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic - 47X1942 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic
47X1942
Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic 47X1942
DC/DC CONVERTER, SYNCHRONOUS BUCK, 800KHZ, HQFN-57; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:57Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONVERTER, SYNCHRONOUS BUCK, 800KHZ, HQFN-57; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:57Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 47X1941
Product Name Dc/dc Converter, Synchronous Buck, 800Khz, Hqfn-57; Topology Panasonic
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details