Win Source Part Number: 982256-NN30501A-VB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 800kHz, 600kHz
Voltage - Output (Max): 5.5V, 28V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 0.6V, 0.75V
Synchronous Rectifier: Yes
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-HQFN (4x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: NN30501AVB
Base Product Number: NN30501
Product Status: Obsolete
Buck, Boost Switching Regulator IC Positive Adjustable 0.6V, 0.75V 2 Output 6A 32-WFQFN Exposed Pad
IC REG BUCK BST ADJ 6A DL 32HQFN
IC REG BUCK BST ADJ 6A DL 32HQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 982256-NN30501A-VB | NN30501A-VB | NN30501A-VB | NN30501A-VB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 32-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 600 to 800 kHz | 800 to 600 kHz | 800 to 600 kHz | 800 to 600 kHz |