Panasonic Dc-Dc Converter, Buck, 580Khz, Hqfn-24; Topology Panasonic NN30421A-VB

Description
DC-DC CONVERTER, BUCK, 580KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:8A; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, 580KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:8A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, 580Khz, Hqfn-24; Topology Panasonic - 31X7026 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 580Khz, Hqfn-24; Topology Panasonic
31X7026
Dc-Dc Converter, Buck, 580Khz, Hqfn-24; Topology Panasonic 31X7026
DC-DC CONVERTER, BUCK, 580KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:8A; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 580KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:8A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31X7026
Product Name Dc-Dc Converter, Buck, 580Khz, Hqfn-24; Topology Panasonic
Input Voltage 4.75 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details