Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1083242-NN30332A-VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 430kHz, 630kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 25k pcs
DC/DC Controller, 10A, 24V In, 3.6V Out, QFN, SM Product overview: NN30332A-VB from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 24V, 3.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10A, 24V, 3.6V, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30332A-VB can be used for catalog matching and distributor lookup.
IC REG BUCK ADJUSTABLE 10A 24QFN
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 24-WFQFN Exposed Pad
IC REG BUCK ADJ 10A 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1083242-NN30332A-VB | 739-NN30332A-VB | NN30332A-VB | NN30332A-VB | NN30332A-VB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NN30332A-VB | 10A 24V 3.6V QFN Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 24-QFN (4x4) | Other; QFN | Other; 24-WFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |