DC/DC Controller 8A 3.6V Adj 4.5-24V In QFN SM Product overview: NN30331A-VB from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 3.6V, 24V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 3.6V, 24V, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30331A-VB can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 887485-NN30331A-VB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 8A 24-WFQFN Exposed Pad
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 8A 24-WFQFN Exposed Pad
IC REG BUCK ADJ 8A 24QFN
IC REG BUCK ADJUSTABLE 8A 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NN30331A-VB | 887485-NN30331A-VB | NN30331A-VB | NN30331A-VB | NN30331A-VB |
| Product Name | 8A 3.6V 24V QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NN30331A-VB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; QFN | Other; 24-QFN (4x4) | Other; 24-WFQFN Exposed Pad | ||
| Output Voltage | 3.6 volts | 0.7500 to 3.6 volts | 0.7500 volts | ||
| IOUT | 8 amps | 8 amps | 8 amps | 8 amps |