Panasonic Switching Voltage Regulators NN30321A-VB

Description
Switching Voltage Regulators Vo .75-5.5V 6A 1Ch Buck DC-DC
Datasheet
Description
Switching Voltage Regulators Vo .75-5.5V 6A 1Ch Buck DC-DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
NN30321A-VB
Switching Voltage Regulators NN30321A-VB
Switching Voltage Regulators Vo .75-5.5V 6A 1Ch Buck DC-DC

Switching Voltage Regulators Vo .75-5.5V 6A 1Ch Buck DC-DC

Buy Now Datasheet
Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic - 31X7023 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic
31X7023
Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic 31X7023
DC-DC CONVERTER, BUCK, 650KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:6A; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 650KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:6A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NN30321A-VB 31X7023
Product Name Switching Voltage Regulators Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details