Panasonic Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic NN30320A-VB

Description
DC-DC CONVERTER, BUCK, 650KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:3A; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, 650KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:3A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic - 31X7022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic
31X7022
Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic 31X7022
DC-DC CONVERTER, BUCK, 650KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 650KHZ, HQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:24Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31X7022
Product Name Dc-Dc Converter, Buck, 650Khz, Hqfn-24; Topology Panasonic
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details