IC REG BUCK ADJ 10A 40HQFN
IC REG BUCK ADJ 10A 40HQFN
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-WFQFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NN30312A-VB | NN30312A-VB | NN30312A-VB |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 10 amps | 10 amps | 10 amps |
| fsw | 250 to 1250 kHz | 250 to 1250 kHz | 250 to 1250 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.7500 volts | 0.7500 to 5.5 volts |