Panasonic Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic NN30312A-VB

Description
DC-DC CONVERTER, BUCK, 1.25MHZ, HQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:40Pins; Output Current:10A; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, 1.25MHZ, HQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:40Pins; Output Current:10A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic - 44X4846 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic
44X4846
Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic 44X4846
DC-DC CONVERTER, BUCK, 1.25MHZ, HQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:40Pins; Output Current:10A; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 1.25MHZ, HQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:40Pins; Output Current:10A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic - 66W2458 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic
66W2458
Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic 66W2458
DC-DC CONVERTER, BUCK, 1.25MHZ, HQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:40Pins; Output Current:10A; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 1.25MHZ, HQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HQFN; No. of Pins:40Pins; Output Current:10A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 44X4846
Product Name Dc-Dc Converter, Buck, 1.25Mhz, Hqfn-40; Topology Panasonic
Input Voltage 4.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details