Win Source Part Number: 985223-NN30310AAVB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz, 750kHz, 1.25MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 0.75V
Synchronous Rectifier: Yes
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-HQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: NN30310AAVBTR,NN3031
Base Product Number: NN30310
Product Status: Obsolete
3A DC/DC Controller, 1.25MHz, 30V In, 5.5V Out, QFN Product overview: NN30310AAVB from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.25MHz, 30V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.25MHz, 30V, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30310AAVB can be used for catalog matching and distributor lookup.
Switching Voltage Regulators DC/DC Step Down Reg HQFN 024-A3-0404
IC REG BUCK ADJ 3A 24HQFN
IC REG BUCK ADJUSTABLE 3A 24QFN
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 3A 24-WFQFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 985223-NN30310AAVB | 739-NN30310AAVB | NN30310AAVB | NN30310AAVB | NN30310AAVB | NN30310AAVB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 3A 1.25MHz 30V QFN Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; QFN | Other; 24-WFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 250 to 1250 kHz | 1250 kHz | 250 to 1250 kHz | 250 to 1250 kHz | 250 to 1250 kHz |