DC/DC Controller, 6A, 2MHz, 3.5V, QFN, SM Product overview: NN30295A-VB from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 2MHz, 3.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 2MHz, 3.5V, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30295A-VB can be used for catalog matching and distributor lookup.
Win Source Part Number: 999720-NN30295A-VB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Voltage - Output (Max): 3.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: NN30295A-VBDKR,NN302
Base Product Number: NN30295
Product Status: Obsolete
IC REG BUCK ADJUSTABLE 6A 24QFN
IC REG BUCK ADJ 6A 24QFN
Switching Voltage Regulators DC/DC Step Down Reg HQFN 024-A3-0404
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-WFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NN30295A-VB | 999720-NN30295A-VB | NN30295A-VB | NN30295A-VB | NN30295A-VB | NN30295A-VB |
| Product Name | 6A 2MHz 3.5V QFN Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; QFN | Other; Tape & Reel | Other; 24-WFQFN Exposed Pad | |||
| Output Voltage | 3.5 volts | 0.6000 volts | 0.6000 to 3.5 volts | |||
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | ||
| VIN | 5.6 volts | 4.5 to 5.6 volts |