Panasonic Buck 9A 5.6V 3.5V Step-Down DC-DC Converter IC NN30196A-VB

Description
DC/DC Buck Controller, Adj, 9A, 5.6V In, 3.5V Out, QFN Product overview: NN30196A-VB from Panasonic is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 9A, 5.6V, 3.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 9A, 5.6V, 3.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30196A-VB can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC/DC Buck Controller, Adj, 9A, 5.6V In, 3.5V Out, QFN Product overview: NN30196A-VB from Panasonic is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 9A, 5.6V, 3.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 9A, 5.6V, 3.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30196A-VB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 9A 5.6V 3.5V Step-Down DC-DC Converter IC
739-NN30196A-VB
Buck 9A 5.6V 3.5V Step-Down DC-DC Converter IC 739-NN30196A-VB
DC/DC Buck Controller, Adj, 9A, 5.6V In, 3.5V Out, QFN Product overview: NN30196A-VB from Panasonic is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 9A, 5.6V, 3.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 9A, 5.6V, 3.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30196A-VB can be used for catalog matching and distributor lookup.

DC/DC Buck Controller, Adj, 9A, 5.6V In, 3.5V Out, QFN Product overview: NN30196A-VB from Panasonic is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 9A, 5.6V, 3.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 9A, 5.6V, 3.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NN30196A-VB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NN30196A-VB
Product Name Buck 9A 5.6V 3.5V Step-Down DC-DC Converter IC
Package Type Other; QFN
Output Voltage 3.5 volts
Input Voltage 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1231228P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5408C - 930978-PT5408C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details