Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 40-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 9A 40HQFN
IC REG BUCK ADJ 9A 40HQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NN30196A-VB | NN30196A-VB | NN30196A-VB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 40-WFQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 0.6000 to 3.5 volts | 0.6000 volts |