IC REG BUCK ADJ 6A 24HQFN
Switching Voltage Regulators DC/DC Step Down Reg HQFN 4.0x4.0
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 24QFN
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NN30195A-VB | NN30195A-VB | NN30195A-VB | NN30195A-VB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| Output Voltage | 0.6000 volts | 0.6000 to 3.5 volts | ||
| IOUT | 6 amps | 6 amps | 6 amps | |
| fsw | 500 to 2000 kHz | 500 to 2000 kHz | 500 to 2000 kHz |