The NCP5359A is a dual MOSFET gate driver optimized for synchronous buck converters in notebook and desktop power systems. It is available in an SOIC-8 package measuring 5.00 mm by 3.80 mm, with a height of 1.75 mm. The driver supports a bootstrap voltage up to 35 V and operates with a supply voltage of 10 V to 13.2 V. It features adaptive nonoverlap control, undervoltage lockout, thermal shutdown, and a bidirectional enable pin for fault signaling. Propagation delay is up to 35 ns, with transition times of 15 to 25 ns for a 3 nF load. It complies with VRM 11.1 specifications and is RoHS-compliant. Maximum junction temperature is 150°C, and it operates from 0°C to 85°C ambient temperature. Thermal resistance junction-to-air is 178°C/W for the SOIC-8 package.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP5359ADR2G |
| Package Type | SOIC8 |