RELAY GEN PURPOSE 4PDT 5A 5V
RoHS Compliant:Yes RoHS Compliant: Yes
General Purpose Relays 4 Form C 5A 250VAC Sealed type 5VDC
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | NC4EBD-JP-DC5V | 10C8514 | NC4EBD-JP-DC5V |
| Product Name | Relays - Power Relays, Over 2 Amps | Rohs Compliant Panasonic | General Purpose Relays |
| Throw | Double Throw | ||
| DC Coil Voltage | 5 volts | 5 volts | |
| Mounting | Through Hole |