Panasonic Relays - Power Relays, Over 2 Amps NC4EBD-JP-DC12V

Description
RELAY GEN PURPOSE 4PDT 5A 12V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 5A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - NC4EBD-JP-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4EBD-JP-DC12V
Relays - Power Relays, Over 2 Amps NC4EBD-JP-DC12V
RELAY GEN PURPOSE 4PDT 5A 12V

RELAY GEN PURPOSE 4PDT 5A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
NC4EBD-JP-DC12V
General Purpose Relays NC4EBD-JP-DC12V
General Purpose Relays 5A 12V 4PDT AMB SEAL FLAT PCB

General Purpose Relays 5A 12V 4PDT AMB SEAL FLAT PCB

Buy Now Datasheet
Power Relay, 12Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic - 10C8511 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic
10C8511
Power Relay, 12Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic 10C8511
POWER RELAY, 12VDC, 5A, 4PDT, PCB; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Resistance:200ohm RoHS Compliant: Yes

POWER RELAY, 12VDC, 5A, 4PDT, PCB; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Resistance:200ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number NC4EBD-JP-DC12V NC4EBD-JP-DC12V 10C8511
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 12Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202690244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Relay module - 788-311 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details