RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:NC Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, 4PDT, 24VDC, 2A, SOCKET ROHS COMPLIANT: YES
RELAY GEN PURPOSE 4PDT 5A 24V
General Purpose Relays 5A 24V 4PDT AMB SEAL VERTICAL PLUG-IN
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 10C8506 | 09AK6087 | NC4EBD-DC24V | NC4EBD-DC24V |
| Product Name | Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic | Power Relay, 4Pdt, 24Vdc, 2A, Socket Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | Latching | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |