Panasonic Relays - Power Relays, Over 2 Amps NC4EBD-DC12V

Description
RELAY GEN PURPOSE 4PDT 5A 12V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 5A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - NC4EBD-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4EBD-DC12V
Relays - Power Relays, Over 2 Amps NC4EBD-DC12V
RELAY GEN PURPOSE 4PDT 5A 12V

RELAY GEN PURPOSE 4PDT 5A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
NC4EBD-DC12V
General Purpose Relays NC4EBD-DC12V
General Purpose Relays 4 Form C 5A 250VAC 12VDC

General Purpose Relays 4 Form C 5A 250VAC 12VDC

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic - 10C8505 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic
10C8505
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic 10C8505
RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:NC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:NC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number NC4EBD-DC12V NC4EBD-DC12V 10C8505
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1393230-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details