Panasonic Power Relays, Over 2 Amps - NC4D-P-DC5V NC4D-P-DC5V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1229561-NC4D-P-DC5V Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1229561-NC4D-P-DC5V Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - NC4D-P-DC5V - 1229561-NC4D-P-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - NC4D-P-DC5V
1229561-NC4D-P-DC5V
Power Relays, Over 2 Amps - NC4D-P-DC5V 1229561-NC4D-P-DC5V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1229561-NC4D-P-DC5V Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1229561-NC4D-P-DC5V
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Power Relays, Over 2 Amps - NC4D-P-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4D-P-DC5V
Relays - Power Relays, Over 2 Amps NC4D-P-DC5V
RELAY GEN PURPOSE 4PDT 5A 5V

RELAY GEN PURPOSE 4PDT 5A 5V

Supplier's Site
Power Relay, 5Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic - 50B881 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 5Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic
50B881
Power Relay, 5Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic 50B881
POWER RELAY, 5VDC, 5A, 4PDT, PCB; Contact Configuration:4PDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Relay Terminals:- RoHS Compliant: Yes

POWER RELAY, 5VDC, 5A, 4PDT, PCB; Contact Configuration:4PDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Relay Terminals:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
NC4D-P-DC5V
General Purpose Relays NC4D-P-DC5V
General Purpose Relays 5A 5VDC 4PDT VERTICAL PCB

General Purpose Relays 5A 5VDC 4PDT VERTICAL PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1229561-NC4D-P-DC5V NC4D-P-DC5V 50B881 NC4D-P-DC5V
Product Name Power Relays, Over 2 Amps - NC4D-P-DC5V Relays - Power Relays, Over 2 Amps Power Relay, 5Vdc, 5A, 4Pdt, Pcb; Contact Configuration Panasonic General Purpose Relays
Mounting PCBoard Through Hole PCBoard; Through Hole
Throw Double Throw Double Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relays - 1-1393239-2 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details