RoHS Compliant:Yes RoHS Compliant: Yes
General Purpose Relays 4 Form C 5A 250VAC 48VDC
RELAY GEN PURPOSE 4PDT 5A 48V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C8495 | NC4D-P-DC48V | NC4D-P-DC48V |
| Product Name | Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | RoHS |