Win Source Part Number: 1025994-NC4D-P-DC24V
Category: Relays>Power Relays, Over 2 Amps
Series: NC
Termination Style: PC Pin
Package: Tray
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 800 Ohms
Coil Current: 30 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 55°C
Alternative Parts (Cross-Reference): NC4EBD-JP-DC24V; NC4D-JP-DC24V; NC4EBD-P-DC24V; MY4Z DC24 (S); 5-1415026-1; 9-1419111-3NC4D-P-DC
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: NC4DPDC24V,NC4D-P-DC
Base Product Number: NC4D
RELAY GEN PURPOSE 4PDT 5A 24V
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 4 Form C 5A 250VAC 24VDC
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2474337 | 1025994-NC4D-P-DC24V | NC4D-P-DC24V | 98F905 | NC4D-P-DC24V |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | General Purpose Relays |
| Throw | Double Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | ||||
| Maximum Switching Current | 0.03 amps |