RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 5A 12V
General Purpose Relays 4 Form C 5A 250VAC 12VDC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 94F8633 | NC4D-P-DC12V | NC4D-P-DC12V |
| Product Name | Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |