Panasonic Power Relays, Over 2 Amps - NC4D-JP-DC48V NC4D-JP-DC48V

Description
Manufacturer: Panasonic Win Source Part Number: 928757-NC4D-JP-DC48V Series: NC Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay 4PDT (4 Form C) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: NC4D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: NC4DJPDC48V, 255-3446, NC4D-JP-DC48V-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 928757-NC4D-JP-DC48V Series: NC Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay 4PDT (4 Form C) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: NC4D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: NC4DJPDC48V, 255-3446, NC4D-JP-DC48V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - NC4D-JP-DC48V - 928757-NC4D-JP-DC48V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - NC4D-JP-DC48V
928757-NC4D-JP-DC48V
Power Relays, Over 2 Amps - NC4D-JP-DC48V 928757-NC4D-JP-DC48V
Manufacturer: Panasonic Win Source Part Number: 928757-NC4D-JP-DC48V Series: NC Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay 4PDT (4 Form C) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: NC4D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: NC4DJPDC48V, 255-3446, NC4D-JP-DC48V-ND

Manufacturer: Panasonic
Win Source Part Number: 928757-NC4D-JP-DC48V
Series: NC
Operating Temperature Range: -40°C ~ 55°C
Features: General Purpose Relay 4PDT (4 Form C) 48VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: NC4D
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0020
Other Part Number: NC4DJPDC48V, 255-3446, NC4D-JP-DC48V-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
NC4D-JP-DC48V
General Purpose Relays NC4D-JP-DC48V
General Purpose Relays 4 Form C 5A 250VAC 48VDC

General Purpose Relays 4 Form C 5A 250VAC 48VDC

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 10C8474 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
10C8474
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 10C8474
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - NC4D-JP-DC48V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4D-JP-DC48V
Relays - Power Relays, Over 2 Amps NC4D-JP-DC48V
RELAY GEN PURPOSE 4PDT 5A 48V

RELAY GEN PURPOSE 4PDT 5A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 928757-NC4D-JP-DC48V NC4D-JP-DC48V 10C8474 NC4D-JP-DC48V
Product Name Power Relays, Over 2 Amps - NC4D-JP-DC48V General Purpose Relays Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Relays - 1-1618274-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details