Panasonic General Purpose Relays NC4D-JP-DC24V

Description
General Purpose Relays 5A 24VDC 4PDT FLAT PCB
Datasheet
Description
General Purpose Relays 5A 24VDC 4PDT FLAT PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
NC4D-JP-DC24V
General Purpose Relays NC4D-JP-DC24V
General Purpose Relays 5A 24VDC 4PDT FLAT PCB

General Purpose Relays 5A 24VDC 4PDT FLAT PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - NC4D-JP-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4D-JP-DC24V
Relays - Power Relays, Over 2 Amps NC4D-JP-DC24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 94F3352 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
94F3352
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 94F3352
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number NC4D-JP-DC24V NC4D-JP-DC24V 94F3352
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
Relay Type General
DC Coil Voltage 24 volts 24 volts 24 volts
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Basic relay - 788-155 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers