Panasonic General Purpose Relays NC4D-JP-DC12V

Description
General Purpose Relays 5A 12VDC 4PDT FLAT PCB
Datasheet
Description
General Purpose Relays 5A 12VDC 4PDT FLAT PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
NC4D-JP-DC12V
General Purpose Relays NC4D-JP-DC12V
General Purpose Relays 5A 12VDC 4PDT FLAT PCB

General Purpose Relays 5A 12VDC 4PDT FLAT PCB

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 94F8737 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
94F8737
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 94F8737
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Nc Series, Power, Non Latching, 4Pdt, 12 Vdc, 5 A Rohs Compliant Panasonic - 24M5217 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Nc Series, Power, Non Latching, 4Pdt, 12 Vdc, 5 A Rohs Compliant Panasonic
24M5217
General Purpose Relay, Nc Series, Power, Non Latching, 4Pdt, 12 Vdc, 5 A Rohs Compliant Panasonic 24M5217
General Purpose Relay, NC Series, Power, Non Latching, 4PDT, 12 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, NC Series, Power, Non Latching, 4PDT, 12 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - NC4D-JP-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4D-JP-DC12V
Relays - Power Relays, Over 2 Amps NC4D-JP-DC12V
RELAY GEN PURPOSE 4PDT 5A 12V

RELAY GEN PURPOSE 4PDT 5A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number NC4D-JP-DC12V 94F8737 24M5217 NC4D-JP-DC12V
Product Name General Purpose Relays Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic General Purpose Relay, Nc Series, Power, Non Latching, 4Pdt, 12 Vdc, 5 A Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
DC Coil Voltage 12 volts 12 volts 12 volts
Features Latching Latching
Unlock Full Specs
to access all available technical data