Panasonic General Purpose Relays NC4D-DC24V

Description
General Purpose Relays 5A 24VDC 4PDT VERTICAL PLUG-IN
Datasheet
Description
General Purpose Relays 5A 24VDC 4PDT VERTICAL PLUG-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
NC4D-DC24V
General Purpose Relays NC4D-DC24V
General Purpose Relays 5A 24VDC 4PDT VERTICAL PLUG-IN

General Purpose Relays 5A 24VDC 4PDT VERTICAL PLUG-IN

Buy Now Datasheet
Power Relay, 4Pdt, 24Vdc, 4A, Plug-In; Contact Configuration Panasonic - 94F3262 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 4A, Plug-In; Contact Configuration Panasonic
94F3262
Power Relay, 4Pdt, 24Vdc, 4A, Plug-In; Contact Configuration Panasonic 94F3262
POWER RELAY, 4PDT, 24VDC, 4A, PLUG-IN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 4A, PLUG-IN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - NC4D-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4D-DC24V
Relays - Power Relays, Over 2 Amps NC4D-DC24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number NC4D-DC24V 94F3262 NC4D-DC24V
Product Name General Purpose Relays Power Relay, 4Pdt, 24Vdc, 4A, Plug-In; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
DC Coil Voltage 24 volts 24 volts 24 volts
Features Latching
Unlock Full Specs
to access all available technical data