Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081558-NC2ED-P-DC12
Coil Resistance: 400 Ω
Coil Current: 30 mA
Number of Pins: 8
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Max Current Rating: 5 A
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081558-NC2ED-P-DC12V |
| Product Name | OEM Parts - OEM Parts (M - N) - NC2ED-P-DC12V |