General Purpose Relays 5A 12V DPDT AMB SEAL VERTICAL PCB
RELAY GEN PURPOSE DPDT 5A 12V
RELAY, DPDT, 250VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | NC2EBD-P-DC12V | NC2EBD-P-DC12V | 10C8381 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic |
| Relay Type | General | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |