RELAY, DPDT, 250VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 5A 5V
General Purpose Relays 5A 5V DPDT AMB SEAL FLAT PCB
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 10C8366 | NC2EBD-JP-DC5V | NC2EBD-JP-DC5V |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |