Panasonic Power Relay, Dpdt, 24Vdc, 3A, Pc Board; Contact Configuration Panasonic NC2EBD-JP-DC24V

Description
POWER RELAY, DPDT, 24VDC, 3A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:15mA RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 24VDC, 3A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 24Vdc, 3A, Pc Board; Contact Configuration Panasonic - 64K3163 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 3A, Pc Board; Contact Configuration Panasonic
64K3163
Power Relay, Dpdt, 24Vdc, 3A, Pc Board; Contact Configuration Panasonic 64K3163
POWER RELAY, DPDT, 24VDC, 3A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:15mA RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 3A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:15mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
NC2EBD-JP-DC24V
General Purpose Relays NC2EBD-JP-DC24V
General Purpose Relays 5A 24V DPDT AMB SEAL FLAT PCB

General Purpose Relays 5A 24V DPDT AMB SEAL FLAT PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - NC2EBD-JP-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC2EBD-JP-DC24V
Relays - Power Relays, Over 2 Amps NC2EBD-JP-DC24V
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 64K3163 NC2EBD-JP-DC24V NC2EBD-JP-DC24V
Product Name Power Relay, Dpdt, 24Vdc, 3A, Pc Board; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861802 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details