Panasonic Relays - Power Relays, Over 2 Amps NC2EBD-JP-DC12V

Description
RELAY GEN PURPOSE DPDT 5A 12V
Datasheet
Description
RELAY GEN PURPOSE DPDT 5A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - NC2EBD-JP-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC2EBD-JP-DC12V
Relays - Power Relays, Over 2 Amps NC2EBD-JP-DC12V
RELAY GEN PURPOSE DPDT 5A 12V

RELAY GEN PURPOSE DPDT 5A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
NC2EBD-JP-DC12V
General Purpose Relays NC2EBD-JP-DC12V
General Purpose Relays 5A 12V DPDT AMB SEAL FLAT PCB

General Purpose Relays 5A 12V DPDT AMB SEAL FLAT PCB

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic - 64K3162 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic
64K3162
Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic 64K3162
RELAY, DPDT, 250VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number NC2EBD-JP-DC12V NC2EBD-JP-DC12V 64K3162
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202782400000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1617788-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relay module - 788-541 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details